NEN-EN 50657
Railways Applications - Rolling stock applications - Software on Board Rolling Stock
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | inactive |
| ICS Code (Construction of railways): | 93.100 |
| ICS Code (Railway engineering in general): | 45.020 |
| ICS Code (Software): | 35.080 |
| ICS Code (Electric traction equipment): | 29.280 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
NEN-EN 50657 specifies the process and technical requirements for the development of software for programmable electronic systems for use in rolling stock applications. Outside the scope of this standard is software that: - is part of signalling equipment (CENELEC sub-committee SC9XA applications) installed on board trains, or - does not contribute to, and is segregated from Rolling Stock operational functions. This European Standard is applicable exclusively to software and the interaction between software and the system of which it is part. Entry intentionally left empty This European Standard applies to safety-related as well as non-safety-related software, including for example: - application programming, - operating systems, - support tools, - firmware. Application programming comprises high level programming, low level programming and special purpose programming (for example: programmable logic controller ladder logic). This European Standard also addresses the use of pre-existing software and tools. Such software may be used, if the specific requirements in 7.3.4.7 and 6.5.4.16 on pre-existing software and for tools in 6.7 are fulfilled. Software developed according to a valid version of EN 50128 is considered as compliant to this standard. Software previously developed in accordance with any version of EN 50128 is also considered as compliant and not subject to the requirements on pre-existing software. For SIL1-SIL4 software under the scope of this standard, requirements included in this European Standard are equivalent to the SIL1-SIL4 software requirements of EN 50128:2011. This European Standard considers that modern application design often makes use of software that is suitable as a basis for various applications. Such software is then configured by application data for producing the executable software for the application. This European Standard applies to such software. In addition, specific requirements for application data will be given. Entry intentionally left empty. This European Standard is not intended to be retrospective. It therefore applies primarily to new developments and only applies in its entirety to existing systems if these are subjected to major modifications. For minor changes, only 9.2 applies. However, application of this European Standard during upgrades and maintenance of existing software is recommended.
Document History