UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-IEC 60287-3-1

Electric cables - Calculation of the current rating - Part 3-1: Operating conditions - Site reference conditions

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 58
ICS Code (Cables): 29.060.20
scope:

NEN-IEC 60287-3-1 is applicable to the conditions of steady-state operation of cables at all voltages, buried directly in the ground, in ducts, troughs or in steel pipes, both with and without partial drying-out of the soil, as well as cables in air. The term "steady state" is intended to mean a continuous constant current (100 % load factor) just sufficient to produce asymptotically the maximum conductor temperature, the surrounding ambient conditions being assumed constant. This document defines site reference conditions, however the general values are superseded by specific national requirements.

Document History

NEN-IEC 60287-3-1
July 1, 2017
Electric cables - Calculation of the current rating - Part 3-1: Operating conditions - Site reference conditions
NEN-IEC 60287-3-1 is applicable to the conditions of steady-state operation of cables at all voltages, buried directly in the ground, in ducts, troughs or in steel pipes, both with and without...
March 1, 1999
Electric cables - Calculation of the current rating - Part 3-1: Sections on operating conditions - Reference operating conditions and selection of cable type
A description is not available for this item.

References

Advertisement