UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN 10931-1

Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 1: General.Performance, testing and rating.Safety requirements - Guide for installation and operation

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 78
ICS Code (Power capacitors): 31.060.70
scope:

applicable to both capacitor units and capacitor banks intended to be used, particularly, for power factor correction of a.c. power systems having a rated voltage up to 1 kV and frequencies 15 Hz to 60 Hz.Cancels and replaces the first edition published in 1989 and its amendment 1 (1991). Includes annex a as integral part dealing with the application of capacitors in filter circuits.

Document History

NEN 10931-1
February 1, 1997
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 1: General.Performance, testing and rating.Safety requirements - Guide for installation and operation
applicable to both capacitor units and capacitor banks intended to be used, particularly, for power factor correction of a.c. power systems having a rated voltage up to 1 kV and frequencies 15 Hz to...
March 1, 1994
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 1: General - Performance, testing and rating - Safety requirements - Guide for installation and operation
This standard is applicable both to capacitor units and capacitor banks intended to be used particularly, for power-factor correction of a.c. power systems having a rated voltage up to and including...
Advertisement