UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60730-2-3

Automatic electrical controls for household and similar use - Part 2-3: Particular requirements for thermal protectors for ballasts for tubular fluorescent lamps

active, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: active
ICS Code (Automatic controls for household use): 97.120
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This part of IEC 60730 applies to the evaluation of thermal protectors for ballasts for tubular fluorescent lamps. This standard applies to thermal protectors using NTC or PTC thermistors, additional requirements for which are contained in Annex J. Requirements concerning the testing of the combination of ballasts and thermal protectors are given in IEC 61347-1. This standard applies to the inherent safety, to the operating values, operating times, and operating sequences where such are associated with equipment safety, and to the testing of thermal protectors used to protect ballasts for tubular lamps from overheating. This standard applies to thermal protectors for ballasts within the scope of IEC 61347-2-8. Thermal protectors covered by this standard may be suitable for ballasts for other discharge lamps such as ballasts under the scope of IEC 61347-2-9.

Document History

NEN-EN-IEC 60730-2-3
January 1, 2008
Automatic electrical controls for household and similar use - Part 2-3: Particular requirements for thermal protectors for ballasts for tubular fluorescent lamps
This part of IEC 60730 applies to the evaluation of thermal protectors for ballasts for tubular fluorescent lamps. This standard applies to thermal protectors using NTC or PTC thermistors, additional...
February 1, 2005
Automatic electrical controls for household and similar use - Part 2-3: Particular requirements for thermal protectors for ballasts for tubular fluorescent lamps
A description is not available for this item.
September 1, 2001
Automatic electrical controls for household and similar use - Part 2-3: Particular requirements for thermal protectors for ballasts for tubular fluorescent lamps
A description is not available for this item.
April 1, 2001
Automatic electrical controls for household and similar use - Part 2-3 : Particular requirements for thermal protectors for ballasts for tubular fluorescent lamps
DOW changed to 2002-01-01
Automatic electrical controls for household and similar use - Part 2-3 : Particular requirements for thermal protectors for ballasts for tubular fluorescent lamps
DOW changed to 2004-01-01
March 1, 1998
Automatic electrical controls for household and similar use - Part 2-3: Particular requirements for thermal protectors for ballasts for tubular fluorescent lamps
A description is not available for this item.
August 1, 1994
Automatic electrical controls for household and similar use - Part 2-3: Particular requirements for thermal protectors for ballasts for tubular fluorescent lamps
This standard applies to protectors for use with ballast for use on a.c. supplies up to 600 V at 50 Hz or 60 Hz. This standard applies to inherent safety, to the operating values, operating times,...
Advertisement