NEN-EN-ISO 11810-1
Lasers and laser-related equipment - Test method and classification for the laser resistance of surgical drapes and/or patient protective covers - Part 1: Primary ignition and penetration
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Hospital equipment): | 11.140 |
| ICS Code (Surgical instruments and materials): | 11.040.30 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
| ICS Code (Other protective equipment): | 13.340.99 |
scope:
This part of ISO 11810 is applicable to disposable and reusable, as well as woven and non-woven materials used as surgical drapes and other patient protective covers which claim to be laser-resistant. The purpose of this part of ISO 11810 is to provide a standardized method for testing and classifying surgical drapes and other patient protective covers with respect to laser-induced hazards. An appropriate classification system is given. It is not the purpose of this part of ISO 11810 to serve as a general fire safety specification, and as such, this part of ISO 11810 does not cover other sources of ignition. It also does not cover the issue of laser-induced secondary ignition. All materials reflect portions of the beam and it is necessary for the user to decide whether specular reflectance may be a hazard. This measurement, however, is not covered in this part of ISO 11810.
Document History