UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 88/A2

Pressure governors for gas appliances for inlet pressures up to 200 mbar

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 7
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the safety, construction and performance requirements for pressure regulators, (hereafter referred to as regulators), intended for use with gas burners and gas burning appliances using fuel gases of the 1st, 2nd and 3rd families. This European Standard covers type testing only. It also gives information necessary for the purchaser and user. This European Standard is applicable to regulators, which may be tested independently of these appliances, having a connection size up to and including DN 250 and a declared maximum working pressure up to and including 500 mbar. The methods of test given in this European Standard are intended for product type testing only. Tests intended for production testing are not specifically included. Regulators intended to be used on installations for the 3rd family gases are also covered by EN 13785 and EN 13786.

Document History

NEN-EN 88/A2
July 1, 2001
Pressure governors for gas appliances for inlet pressures up to 200 mbar
This European Standard specifies the safety, construction and performance requirements for pressure regulators, (hereafter referred to as regulators), intended for use with gas burners and gas...
July 1, 1996
Pressure governors for gas appliances for inlet pressures up to 200 mbar
A description is not available for this item.
May 1, 1992
Pressure governors for gas appliances for inlet pressures up to 200 mbar
A description is not available for this item.
April 1, 1992
Pressure governors for gas appliances for inlet pressures up to 200 mbar
This standard specifies the safety, constructional and performance requirements for pressure governors, hereafter referred to as governors, intended for use with gas appliances. It also gives the...

References

Advertisement