UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60079-15

Explosive atmospheres - Part 15: Equipment protection by type of protection "n"

active, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: active
Page Count: 88
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical equipment with type of protection, "n" intended for use in explosive gas atmospheres. This standard applies to electrical equipment where the rated voltage does not exceed 15 kV r.m.s. a.c. or d.c. This part of IEC 60079 is applicable to non-sparking electrical equipment and also to electrical equipment with parts or circuits producing arcs or sparks or having hot surfaces which, if not protected in one of the ways specified in this standard, could be capable of igniting a surrounding explosive gas atmosphere. This standard describes several different methods by which this can be achieved which may be combined with other methods described in IEC 60079-0. This standard supplements and modifies the general requirements of IEC 60079-0, except as indicated in Table 1. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence.

Document History

NEN-EN-IEC 60079-15
June 1, 2010
Explosive atmospheres - Part 15: Equipment protection by type of protection "n"
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical equipment with type of protection, "n" intended for use in explosive gas atmospheres....
November 1, 2005
Electrical apparatus for explosive gas atmospheres - Part 15: Construction, test and marking of type protection "n" electrical apparatus
This part of IEC 60079 specifies requirements for the construction, testing and marking for Group II electrical apparatus with type of protection, "n" intended for use in explosive gas atmospheres....
September 1, 2003
Electrical apparatus for explosive gas atmospheres - Part 15: Type of protection "n"
Specifies requirements for the construction, testing and marking for Group II electrical apparatus with type of protection "n" intended for use in explosive gas atmospheres.

References

Advertisement