NEN-EN 50364
Product standard for human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Radiation protection): | 13.280 |
scope:
NEN-EN 50364 applies to devices operating within the frequency range 0 Hz to 300 GHz, used in electronic article surveillance (EAS), radio frequency identification (RFID) and similar applications, in relation to exposure to electromagnetic fields The object of this product standard is to provide a route for evaluation of such equipment against limits on human exposure to electric, magnetic and electromagnetic fields, and induced and contact current.
Document History