NEN-EN 50364

Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 10 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 11
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Radiation protection): 13.280

Document History

February 1, 2018
Product standard for human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
NEN-EN 50364 applies to devices operating within the frequency range 0 Hz to 300 GHz, used in electronic article surveillance (EAS), radio frequency identification (RFID) and similar applications, in...
March 1, 2010
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
This product standard applies to devices operating within the frequency range 0 Hz to 300 GHz, used in electronic article surveillance (EAS), radio frequency identification (RFID) and similar...
December 1, 2001
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 10 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
NEN-EN 50364
December 1, 2000
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 10 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
Advertisement