NEN-EN 50364

Product standard for human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications

active, Most Current
Organization: NEN
Publication Date: 1 February 2018
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Radiation protection): 13.280
scope:

NEN-EN 50364 applies to devices operating within the frequency range 0 Hz to 300 GHz, used in electronic article surveillance (EAS), radio frequency identification (RFID) and similar applications, in relation to exposure to electromagnetic fields The object of this product standard is to provide a route for evaluation of such equipment against limits on human exposure to electric, magnetic and electromagnetic fields, and induced and contact current.

Document History

NEN-EN 50364
February 1, 2018
Product standard for human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
NEN-EN 50364 applies to devices operating within the frequency range 0 Hz to 300 GHz, used in electronic article surveillance (EAS), radio frequency identification (RFID) and similar applications, in...
March 1, 2010
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
This product standard applies to devices operating within the frequency range 0 Hz to 300 GHz, used in electronic article surveillance (EAS), radio frequency identification (RFID) and similar...
December 1, 2001
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 10 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
December 1, 2000
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 10 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
Advertisement