NEN-EN-ISO 12215-8/C1
Small craft - Hull construction and scantlings - Part 8: Rudders
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
Document History
NEN-EN-ISO 12215-8/C1
September 1, 2010
Small craft - Hull construction and scantlings - Part 8: Rudders
A description is not available for this item.
June 1, 2009
Small craft - Hull construction and scantlings - Part 8: Rudders
This part of ISO 12215 gives requirements on the scantlings of rudders fitted to small craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666. It applies only to monohulls....
December 1, 2005
Small craft - Hull construction and scantlings - Part 8: Rudders
This part of ISO 12215 gives requirements on the scantlings of rudders fitted to small craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666. It applies only to monohulls....