UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 9093-1

Small craft - Seacocks and through-hull fittings - Part 1: Metallic

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1998
Status: inactive
Page Count: 14
ICS Code (Small craft): 47.080
scope:

Specifies requirements for metallic through-hull fittings, seacocks and hose fittings that specifically form part of water intake and discharge lines, and for wet exhaust outlets used in small craft of up to 24 m length of hull. Applies to seacocks and through-hull fittings with cylindrical pipe threads in accordance with ISO 228-1, and with joints for conical pipe threads in accordance with ISO 7-1 with nominal diameters of 1/4, 3/8, 1/2, 3/4, 1, 1 1/4, 1 1/2, 2, 2 1/2, 3 or 4 in

Document History

NEN-EN-ISO 9093-1
January 1, 1998
Small craft - Seacocks and through-hull fittings - Part 1: Metallic
Specifies requirements for metallic through-hull fittings, seacocks and hose fittings that specifically form part of water intake and discharge lines, and for wet exhaust outlets used in small craft...

References

Advertisement