NEN-EN 50055
Electrical apparatus for the detection and measurement of combustible gases - Performance requirements for Group I apparatus indicating up to 5% (v/v) methane in air
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Electrical and electronic testing): | 19.080 |
scope:
Specifies performance requirements for Group I (as defined in European Standard EN 50054) portable, transportable and fixed apparatus for the detection and measurement of methane concentrations in mine air. The apparatus, or parts thereof, are intended for use in mines susceptible to firedamps and shall meet the general requirements and test methods specified in EN 50054. Is restricted to apparatus intended for the detection and measurement of methane volume ratios in air from 0 % (v/v) up to but not exceeding 5 % (v/v).
Document History