NEN-EN 50341-2-20
Overhead electrical lines exceeding AC 1 kV - Part 2-20: National Normative Aspects (NNA) for ESTONIA (based on EN 50341-1:2012)
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
NEN-EN 50341-2-20 applies to all new overhead electric lines with nominal system voltages exceeding AC 1 kV and with rated frequencies below 100 Hz. This standard also applies to D.C. overhead lines in structural aspects. A "new overhead line" means a completely new line between two points, A and B. A new branch line of the existing power line should be considered as a new power line including the junction support, for which specific requirements should be defined in the Project Specification.
Document History