UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 416-1

Single burner gas-fired overhead radiant tube heaters for non-domestic use - Part 1: Safety

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 132
ICS Code (Gas supply systems): 91.140.40
scope:

This European Standard specifies the requirements and test methods for the construction, safety, classification and marking of non-domestic gas fired overhead radiant tube heaters incorporating a single burner system under the control of an automatic burner control system, referred to in the body of the text as 'appliances'. This standard is applicable to Type A2, A3, B12, B13, B22, B23, B42, B43, B52, B53, C12, C13, C32 and C33 appliances intended for use in other than domestic dwellings, in which the supply of combustion air and/or the evacuation of the products of combustion is achieved by mechanical means located upstream of the draught diverter, if provided. This standard is not applicable to: a) appliances designed for use in domestic dwelling; b) outdoor appliances; c) appliances of heat input in excess of 120 kW (based on the net calorific value of the appropriate reference test gas); d) appliances having fully pre-mixed gas and air burners in which: 1) either the gas and all the combustion air are brought together just before the level of the combustion zone; or 2) the pre-mixing of the gas and all combustion air is carried out in a part of the burner upstream of the combustion zone; e) appliances that are designed for continuous condensation within the flue system under normal operating conditions; f) appliances having combustion products evacuation ducts that are non-metallic. This standard is applicable to appliances which are intended to be type tested. It also includes
requirements concerning the evaluation of conformity, including factory production control, but these requirements only apply to POCEDs and their associated terminals.

Document History

NEN-EN 416-1
April 1, 2009
Single burner gas-fired overhead radiant tube heaters for non-domestic use - Part 1: Safety
This European Standard specifies the requirements and test methods for the construction, safety, classification and marking of non-domestic gas fired overhead radiant tube heaters incorporating a...
August 1, 2006
Single burner gas-fired overhead radiant tube heaters for non-domestic use - Part 1: Safety
This European Standard specifies the requirements and test methods for the construction, safety, classification and marking of non-domestic gas fired overhead radiant tube heaters incorporating a...
May 1, 2002
Single burner gas-fired overhead radiant tube heaters for non-domestic use - Part 1: Safety
A description is not available for this item.
August 1, 2001
Single burner gas-fired overhead radiant tube heaters for non-domestic use - Part 1: Safety
A description is not available for this item.
November 1, 2000
Single burner gas-fired overhead radiant tube heaters for non-domestic use - Part 1: Safety
A description is not available for this item.
July 1, 1999
Single burner gas-fired overhead radiant-tube heaters - Part 1: Safety
This standard specifies the requirements and test methods for the construction, safety, classification and marking of non-domestic gas fired overhead radiant tube heaters incorporating a single...
July 1, 1996
Single burner gas-fired overhead radiant tube heaters for non-domestic use - Part 1: Safety
This standard specifies the requirements and test methods for the construction, safety, classification and marking of non-domestic gas fired overhead radiant tube heaters incorporating a single...
January 1, 1991
Single burner gas-fired overhead radiant tube heaters for non-domestic use - Part 1: Safety
This standard specifies the requirements and test methods for the construction, safety, classification and marking of non-domestic gas fired overhead radiant tube heaters incorporating a single...

References

Advertisement