UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 50663

Generic standard for assessment of low power electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (10 MHz - 300 GHz)

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Radiation measurements): 17.240
scope:

NEN-EN 50663 provides simple conformity assessment methods for low-power electronic and electrical equipment operating at frequencies between 10 MHz and 300 GHz to an electromagnetic field (EMF) exposure limit. If such equipment cannot be shown to comply with the applicable EMF exposure requirements using the exposure assessment methods in this standard, then other EMF product standards may be used for conformity assessment.

Document History

NEN-EN 50663
November 1, 2017
Generic standard for assessment of low power electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (10 MHz - 300 GHz)
NEN-EN 50663 provides simple conformity assessment methods for low-power electronic and electrical equipment operating at frequencies between 10 MHz and 300 GHz to an electromagnetic field (EMF)...
July 1, 2016
Product standard for assessment of the compliance of low power electronic and electrical equipment with the basic restrictions related to human exposure to electromagnetic fields (10 MHz to 300 GHz)
This European standard provides simple conformity assessment methods for low-power electronic and electrical equipment operating at frequencies between 10 MHz and 300 GHz to an electromagnetic field...
Advertisement