NEN-EN-ISO 14509-1
Small craft - Airborne sound emitted by powered recreational craft - Part 1: Pass-by measurement procedures
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
scope:
This part of ISO 14509 specifies the conditions for obtaining reproducible and comparable measurement results of the maximum sound pressure level of airborne sound generated during the passage of powered recreational craft of up to 24 m length of hull, including inboards, stern drives, personal watercraft (PWC) and outboard motors. It also specifies standard craft based type tests for stern drives with integral exhaust systems and for outboard motors. It also specifies the procedure to be followed if, in addition to the maximum sound pressure level, the determination of the sound exposure level is desired.
Document History