UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 13803-1

Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 1: Plain line

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2010
Status: inactive
Page Count: 74
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies the rules and limits that determine permissible speed for a given track alignment. Alternatively, for a specified permissible speed, it defines limits for track alignment design parameters. More restrictive requirements of the High Speed TSI Infrastructure and the Conventional Rail TSI Infrastructure, as well as other (national, company, etc.) rules will apply. This European Standard applies to main lines with track gauges 1435 mm and wider with permissible speeds between 80 km/h and 300 km/h. Annex C (informative) describes the conversion rules which can be applied for tracks with gauges wider than 1435 mm. Normative Annex D is applied for track gauges wider than 1435 mm. However, the values and conditions stated for this speed range can also be applied to lines where permissible speeds are less than 80 km/h, but in this case, more or less restrictive values may need to be used and should be defined in the contract. This European Standard need not be applicable to certain urban and suburban lines. This European Standard also takes account of vehicles that have been approved for high cant deficiencies. For the operation of tilting trains, specific requirements are defined within this European Standard.

Document History

NEN-EN 13803-1
July 1, 2010
Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 1: Plain line
This European Standard specifies the rules and limits that determine permissible speed for a given track alignment. Alternatively, for a specified permissible speed, it defines limits for track...
December 1, 2009
Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 1: Plain line
This European Standard specifies the rules and limits that determine permissible speed for a given track alignment. Alternatively, for a specified permissible speed, it defines limits for track...
July 1, 2007
Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 1: Plain line
This European standard specifies the rules and limits that determine permissible speed for a given track alignment. Alternatively, for a specified permissible speed, it defines limits for track...
February 1, 2006
Railway applications - Track - Track alignment design parameters - Track gauges 1435 mm and wider - Part 1: Plain line
This European standard specifies the rules and limits that determine permissible speed for a given track alignment. Alternatively, for a specified permissible speed, it defines limits for track...

References

Advertisement