NEN - NVN-IEC/TS 60318-7
Electroacoustics - Simulators of human head and ear - Part 7: Head and torso simulator for the measurement of air-conduction hearing aids
| Organization: | NEN |
| Publication Date: | 1 April 2017 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
NVN-IEC/TS 60318-7, which is a Technical Specification, describes a head and torso simulator, or manikin, intended for the measurement of air-conduction hearing aids in the frequency range from 100 Hz to 16 000 Hz. The manikin described in this document is intended for airborne acoustic measurements only. It is not suitable for measurements which depend upon vibration transmission paths such as bone conduction, or for measurements requiring the simulation of bone or tissue. This document specifies the manikin in terms of both its geometrical dimensions and its acoustical properties. Only manikins compliant with both sets of specifications are in conformance with this document.
Document History