NEN-EN-ISO/IEC 17021-1
Conformity assessment - Requirements for bodies providing audit and certification of management systems - Part 1: Requirements
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
scope:
NEN-EN-ISO/IEC 17021-1 contains principles and requirements for the competence, consistency and impartiality of bodies providing audit and certification of all types of management systems. Certification bodies operating to this part of ISO/IEC 17021 do not need to offer all types of management system certification. Certification of management systems is a third-party conformity assessment activity (see ISO/IEC 17000:2004, 5.5) and bodies performing this activity are therefore third-party conformity assessment bodies.
Document History