NEN-EN-ISO 12215-4
Small craft - Hull construction and scantlings - Part 4: Workshop and manufacturing
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2002 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Small craft): | 47.080 |
scope:
Applies to workshop conditions, material storage and handling, and requirements for the manufacturing of the craft. It is applicable to small craft with a length of the hull (LH) according to ISO 8666 of up to 24 m.
Document History
NEN-EN-ISO 12215-4
June 1, 2002
Small craft - Hull construction and scantlings - Part 4: Workshop and manufacturing
Applies to workshop conditions, material storage and handling, and requirements for the manufacturing of the craft. It is applicable to small craft with a length of the hull (LH) according to ISO...
December 1, 2000
Small craft - Hull construction and scantlings - Part 4: Workshop and manufacturing
Applies to workshop conditions, material storage and handling, and requirements for the manufacturing of the craft. It is applicable to small craft with a length of the hull (LH) according to ISO...