NEN-EN-ISO 12215-4
Small craft - Hull construction and scantlings - Part 4: Workshop and manufacturing
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Small craft): | 47.080 |
scope:
Applies to workshop conditions, material storage and handling, and requirements for the manufacturing of the craft. It is applicable to small craft with a length of the hull (LH) according to ISO 8666 of up to 24 m.
Document History
June 1, 2002
Small craft - Hull construction and scantlings - Part 4: Workshop and manufacturing
Applies to workshop conditions, material storage and handling, and requirements for the manufacturing of the craft. It is applicable to small craft with a length of the hull (LH) according to ISO...
NEN-EN-ISO 12215-4
December 1, 2000
Small craft - Hull construction and scantlings - Part 4: Workshop and manufacturing
Applies to workshop conditions, material storage and handling, and requirements for the manufacturing of the craft. It is applicable to small craft with a length of the hull (LH) according to ISO...