NEN-EN-ISO 12215-4

Small craft - Hull construction and scantlings - Part 4: Workshop and manufacturing

active, Most Current
Organization: NEN
Publication Date: 1 June 2002
Status: active
Page Count: 22
ICS Code (Small craft): 47.080
scope:

Applies to workshop conditions, material storage and handling, and requirements for the manufacturing of the craft. It is applicable to small craft with a length of the hull (LH) according to ISO 8666 of up to 24 m.

Document History

NEN-EN-ISO 12215-4
June 1, 2002
Small craft - Hull construction and scantlings - Part 4: Workshop and manufacturing
Applies to workshop conditions, material storage and handling, and requirements for the manufacturing of the craft. It is applicable to small craft with a length of the hull (LH) according to ISO...
December 1, 2000
Small craft - Hull construction and scantlings - Part 4: Workshop and manufacturing
Applies to workshop conditions, material storage and handling, and requirements for the manufacturing of the craft. It is applicable to small craft with a length of the hull (LH) according to ISO...
Advertisement