NEN-EN 14678-1
LPG equipment and accessories - Construction and performance of LPG equipment for automotive filling stations - Part 1: Dispensers
| Organization: | NEN |
| Publication Date: | 1 April 2013 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This European Standard covers the requirements for the design, manufacture, testing and marking of LPG dispensers for automotive LPG filling stations with a maximum allowable pressure of 25 bar (2 500 kPa), where the piping has a maximum DN 40 and any vessel fitted has a volume less than 2 l. This European Standard covers the requirements for the LPG parts in multi-fuel dispensers. This European Standard does not cover dispensers with integral pumps. This European Standard may also be used for piping greater than DN 40 and/or vessels greater than 2 l, but then the PED [20] should also be consulted. This European Standard does not include any requirement for metering performance.
Document History