UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 304

Heating boilers - Test code for heating boilers for atomizing oil burners

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Central heating systems): 91.140.10
scope:

NEN-EN 304 applies to the determination of the performances of heating boilers and combi boilers fired by liquid fuels. The requirements for the heating performances are laid down in EN 303-1:2017 and EN 303-2:2017. This test code includes the requirements and recommendations for carrying out and evaluating the procedure for testing boilers and also the details of the technical conditions under which the tests will be carried out. The requirements and the performance of testing for the sanitary hot water production of combi boilers are laid down in prEN 303-6.

Document History

NEN-EN 304
November 1, 2017
Heating boilers - Test code for heating boilers for atomizing oil burners
NEN-EN 304 applies to the determination of the performances of heating boilers and combi boilers fired by liquid fuels. The requirements for the heating performances are laid down in EN 303-1:2017...
May 1, 2016
Heating boilers - Test code for heating boilers for atomizing oil burners
The test code applies to the determination of the performances of heating boilers and combi boilers fired by liquid fuels. The requirements for the heating performances are laid down in prEN...
October 1, 2003
Heating boilers - Test code for heating boilers for atomizing oil burners
A description is not available for this item.
November 1, 2002
Heating boilers - Test code for heating boilers for atomizing oil burners
A description is not available for this item.
August 1, 1998
Heating boilers - Test code for heating boilers for atomizing oil burners
A description is not available for this item.
December 1, 1995
Heating boilers - Test code for heating boilers for atomizing oil burners
A description is not available for this item.
June 1, 1993
Heating boilers - Test code for heating boilers for atomizing oil burners
The test code applies to the test of the thermal performance of oil-fired heating boilers (hereafter called 'boilers') and combined boilers and water heaters. The requirements are laid down in EN 303...
Advertisement