UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 7886-3

Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 30
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This part of ISO 7886 specifies the properties and performance of sterile single-use hypodermic syringes with or without needle, made of plastic materials and stainless steel and intended for the aspiration of vaccines or for the injection of vaccines immediately after filling. Upon delivering a fixed dose of vaccine, the syringe is automatically rendered unusable. This part of ISO 7886 does not specify the design of the auto-disable feature, which is left to the discretion of the manufacturer. This part of ISO 7886 is not applicable to syringes for use with insulin (specified in ISO 8537), syringes made of glass (specified in ISO 595), syringes for use with power-driven syringe pumps (specified in ISO 7886-2), auto-disable syringes for variable dose delivery and syringes designed to be prefilled. It does not address compatibility with injection fluids/vaccines.

Document History

NEN-EN-ISO 7886-3
October 1, 2009
Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization
This part of ISO 7886 specifies the properties and performance of sterile single-use hypodermic syringes with or without needle, made of plastic materials and stainless steel and intended for the...
April 1, 2005
Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization
This part of ISO 7886 specifies requirements for sterile single-use hypodermic syringes with or without needle, made of plastic materials and stainless steel and intended for the aspiration of fluids...
October 1, 2003
Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization
This part of ISO 7886 specifies requirements for sterile single-use hypodermic syringes with or without needle, made of plastic materials and stainless steel and intended for the aspiration of fluids...

References

Advertisement