NEN-EN-IEC 60947-5-3
Low-voltage switchgear and controlgear - Part 5-3: Control circuit devices and switching elements - Requirements for proximity devices with defined behaviour under fault conditions (PDDB)
| Organization: | NEN |
| Publication Date: | 1 December 2013 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This part of IEC 60947 series provides additional requirements to those given in IEC 60947-5- 2. It addresses the fault performance aspects of proximity devices with a defined behaviour under fault conditions (PDDB). It does not address any other characteristics that can be required for specific applications. This standard does not cover proximity devices with analogue output. This Standard does not deal with any specific requirements on acoustic noise as the noise emission of control circuit devices and switching elements is not considered to be a relevant hazard. For a PDDB used in applications where additional characteristics, dealt with in other standards, are required, the requirements of all relevant standards apply. The use of this standard alone does not demonstrate suitability for the implementation of any specific safety related functionality. In particular, this standard does not provide requirements for the actuation characteristics of a PDDB, or for means to reduce the effects of mutual interference between devices, e.g. coded targets. Therefore these and any other applicationspecific requirements will need to be considered in addition to the requirements of this standard.
Document History