UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM A82/A82M-07

Standard Specification for Steel Wire, Plain, for Concrete Reinforcement (Withdrawn 2013)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2007
Status: inactive
Page Count: 4
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers cold-drawn steel wire, as-drawn or galvanized, to be used as such, or in fabricated form, for the reinforcement of concrete, in sizes not less than 2.03 mm [0.080 in.] nominal diameter.

1.2 Supplement S1 describes high-strength wire, which shall be furnished when specifically ordered. It shall be permissible to furnish high-strength wire in place of regular wire if mutually agreed to by the purchaser and the manufacturer.

1.3 The values stated in SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard (The inch-pound units are shown in brackets except in Table 6.)

abstract:

This specification covers as cold-drawn or galvanized steel wires to be used as such, or in fabricated form, for the reinforcement of concrete. The steel shall be made by one of the following... View More

Document History

ASTM A82/A82M-07
September 1, 2007
Standard Specification for Steel Wire, Plain, for Concrete Reinforcement (Withdrawn 2013)
1.1 This specification covers cold-drawn steel wire, as-drawn or galvanized, to be used as such, or in fabricated form, for the reinforcement of concrete, in sizes not less than 2.03 mm [0.080 in.]...
October 1, 2005
Standard Specification for Steel Wire, Plain, for Concrete Reinforcement
1.1 This specification covers cold-drawn steel wire, as-drawn or galvanized, to be used as such, or in fabricated form, for the reinforcement of concrete, in sizes not less than 2.03 mm [0.080 in.]...
May 1, 2005
Standard Specification for Steel Wire, Plain, for Concrete Reinforcement
1.1 This specification covers cold-drawn steel wire, as-drawn or galvanized, to be used as such, or in fabricated form, for the reinforcement of concrete, in sizes not less than 2.03 mm [0.080 in.]...
Advertisement