NEN-EN 12046-2
Operating forces - Test method - Part 2: Doors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
Is for hinged/pivoted and sliding doorsets with latches, for pedestrian use. It defines the test methods to determine the forces to open/close doors and to engage/release and lock/unlock the hardware using a key or handle. It is only applicable to the manual operation doorsets. The tests are applicable to doorsets of any material.
Document History
February 1, 2022
Operating forces - Test method - Part 2: Doors
This document covers hinged/pivoted and sliding doorsets with engaging fasteners (e.g. latches, deadbolts) for pedestrian use. It defines the test methods to determine the forces to open/close doors...
NEN-EN 12046-2
February 1, 2000
Operating forces - Test method - Part 2: Doors
Is for hinged/pivoted and sliding doorsets with latches, for pedestrian use. It defines the test methods to determine the forces to open/close doors and to engage/release and lock/unlock the hardware...
December 1, 1995
Operating forces - Test method - Part 2: Doors
Is for hinged/pivoted and sliding doorsets with latches, for pedestrian use. It defines the test methods to determine the forces to open/close doors and to engage/release and lock/unlock the hardware...