NEN-EN 12046-2
Operating forces - Test method - Part 2: Doors
| Organization: | NEN |
| Publication Date: | 1 February 2022 |
| Status: | pending |
| Page Count: | 18 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This document covers hinged/pivoted and sliding doorsets with engaging fasteners (e.g. latches, deadbolts) for pedestrian use. It defines the test methods to determine the forces to open/close doors and to engage/release and lock/unlock the hardware using a key or handle. It is only applicable to the manual operation of doorsets.
These doorsets may include emergency or panic exit devices.
The method of measuring the operating forces for pedestrian doorsets with self-closing devices engaged are included in this test standard.
NOTE The use of some windows involves engaging fasteners (e.g. latches, deadbolts) and can be tested in accordance with this standard.
Document History