NEN-EN 12046-2

Operating forces - Test method - Part 2: Doors

active, Most Current
Organization: NEN
Publication Date: 1 February 2000
Status: active
Page Count: 13
ICS Code (Doors and windows): 91.060.50
scope:

Is for hinged/pivoted and sliding doorsets with latches, for pedestrian use. It defines the test methods to determine the forces to open/close doors and to engage/release and lock/unlock the hardware using a key or handle. It is only applicable to the manual operation doorsets. The tests are applicable to doorsets of any material.

Document History

February 1, 2022
Operating forces - Test method - Part 2: Doors
This document covers hinged/pivoted and sliding doorsets with engaging fasteners (e.g. latches, deadbolts) for pedestrian use. It defines the test methods to determine the forces to open/close doors...
NEN-EN 12046-2
February 1, 2000
Operating forces - Test method - Part 2: Doors
Is for hinged/pivoted and sliding doorsets with latches, for pedestrian use. It defines the test methods to determine the forces to open/close doors and to engage/release and lock/unlock the hardware...
December 1, 1995
Operating forces - Test method - Part 2: Doors
Is for hinged/pivoted and sliding doorsets with latches, for pedestrian use. It defines the test methods to determine the forces to open/close doors and to engage/release and lock/unlock the hardware...
Advertisement