UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ TS ISO/IEC 14543.3.4

Information technology-Home electronic system (HES) architecture Part 3.4: System management - Management procedures for network based control of HES Class 1

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 17 May 2018
Status: active
Page Count: 96
scope:

This part of ISO/IEC 14543 establishes general principles for network and device management shared by all installation modes for network based control of HES Class 1 and independent of the installation mode used. The aim is to standardize the interaction between a management client and a management server which leads to the successful configuration of the devices. The management procedures thus specify the highest level communication requirements between a management client and a management server. These requirements specify

a) the sequence of messages that shall be exchanged between a management client and a management server,

b) the contents and interpretation of the transported data,

c) the action to take based on this data (setting internal resources, state machines, physical actions, …), and

d) the error and exception handling.

The management procedures are based on the application layer services.

Some management procedures are solely based on the use of one or a sequence of dedicated application layer services to achieve the required goal. For these, ISO/IEC 14543-3-1 and ISO/IEC 14543-3-2 provide sufficient information concerning the underlying mechanisms.

Other management procedures additionally use the application layer services to access internal data in the management server to achieve the required goal. This data is defined as objects as specified in ISO/IEC 14543-3-3.

Document History

SNZ TS ISO/IEC 14543.3.4
May 17, 2018
Information technology-Home electronic system (HES) architecture Part 3.4: System management - Management procedures for network based control of HES Class 1
This part of ISO/IEC 14543 establishes general principles for network and device management shared by all installation modes for network based control of HES Class 1 and independent of the...

References

Advertisement