SNZ TS ISO/IEC 14543.3.3
Information technology - Home electronic system (HES) architecture Part 3.3: User process for network based control of HES Class 1
active, Most Current
Buy Now
| Organization: | SNZ |
| Publication Date: | 17 May 2018 |
| Status: | active |
| Page Count: | 26 |
scope:
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.
Document History
SNZ TS ISO/IEC 14543.3.3
May 17, 2018
Information technology - Home electronic system (HES) architecture Part 3.3: User process for network based control of HES Class 1
This part of ISO/IEC 14543 specifies the structure and functioning of servers for the objects which form the interface between the application layer and the application and management.