ISO 8820-11
Road vehicles — Fuse-links — Part 11: Fuse-links with tabs (blade type) Type M (medium-high current)
| Organization: | ISO |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This document specifies fuse-links with tabs (blade-type) Type M (medium-high current) for use in road vehicles. It establishes, for this fuse-link type, the rated current, test procedures, performance requirements and dimensions.
This document is applicable for fuse-links with a rated voltage of 32 V and a current rating of ≤80 A and a breaking capacity of 1 000 A intended for use in road vehicles.
This document is intended to be used in conjunction with ISO 8820-1 and ISO 8820-2. The numbering of the clauses corresponds to that of ISO 8820-1 whose requirements are applicable, except where modified by requirements particular to this document.
Document History