ISO 6722-1

Road vehicles - 60 V and 600 V single-core cables - Part 1: Dimensions, test methods and requirements for copper conductor cables TECHNICAL CORRIGENDUM 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2012
Status: active
Page Count: 5
ICS Code (Electrical and electronic equipment): 43.040.10

Document History

ISO 6722-1
September 15, 2012
Road vehicles - 60 V and 600 V single-core cables - Part 1: Dimensions, test methods and requirements for copper conductor cables TECHNICAL CORRIGENDUM 1
A description is not available for this item.
October 15, 2011
Road vehicles — 60 V and 600 V singlecore cables — Part 1: Dimensions, test methods and requirements for copper conductor cables
This part of ISO 6722 specifies the dimensions, test methods, and requirements for single-core 60 V cables intended for use in road vehicle applications where the nominal system voltage is < (60 V...
January 1, 1996
Road Vehicles - Unscreened Low-Tension Cables - Part 1: Test Methods
A description is not available for this item.

References

Advertisement