ISO 6722-1
Road Vehicles - Unscreened Low-Tension Cables - Part 1: Test Methods
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
Document History
September 15, 2012
Road vehicles - 60 V and 600 V single-core cables - Part 1: Dimensions, test methods and requirements for copper conductor cables TECHNICAL CORRIGENDUM 1
A description is not available for this item.
October 15, 2011
Road vehicles — 60 V and 600 V singlecore cables — Part 1: Dimensions, test methods and requirements for copper conductor cables
This part of ISO 6722 specifies the dimensions, test methods, and requirements for single-core 60 V cables intended for use in road vehicle applications where the nominal system voltage is < (60 V...
ISO 6722-1
January 1, 1996
Road Vehicles - Unscreened Low-Tension Cables - Part 1: Test Methods
A description is not available for this item.