ISO 6722-1
Road vehicles — 60 V and 600 V singlecore cables — Part 1: Dimensions, test methods and requirements for copper conductor cables
| Organization: | ISO |
| Publication Date: | 15 October 2011 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This part of ISO 6722 specifies the dimensions, test methods, and requirements for single-core 60 V cables intended for use in road vehicle applications where the nominal system voltage is < (60 V d.c. or 25 V a.c.). It also specifies additional test methods and/or requirements for 600 V cables intended for use in road vehicle applications where the nominal system voltage is greater than > (60 V d.c. or 25 V a.c.) to < (600 V d.c. or 600 V a.c.). It also applies to individual cores in multi-core cables.
This part of ISO 6722 specifies requirements for copper conductor cables.
Document History