ISO 8820-4
Road vehicles - Fuse-links - Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures
| Organization: | ISO |
| Publication Date: | 15 November 2016 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This document specifies fuse-links with female contacts (type A) and bolt-in contacts (type B) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements and dimensions.
This document is applicable to fuse-links with a rated voltage of 32 V or 58 V, a current rating ≤140 A and a breaking capacity of 1 000 A intended for road vehicles.
This document is intended to be used in conjunction with ISO 8820-1 and with ISO 8820-2. The numbering of its clauses corresponds to that of ISO 8820-1 whose requirements are applicable, except where modified by requirements particular to this document.
Document History