ISO 8820-4

Road vehicles — Fuse-links — Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 2010
Status: inactive
Page Count: 22
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 8820 specifies fuse-links with female contacts (type A) and bolt-in contacts (type B) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements and dimensions.

This part of ISO 8820 is applicable to fuse-links with a rated voltage of 32 V or 58 V, a current rating < 140 A and a breaking capacity of 1 000 A intended for road vehicles.

This part of ISO 8820 is intended to be used in conjunction with ISO 8820-1 and with ISO 8820-2. The numbering of its clauses corresponds to that of ISO 8820-1 whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.

Document History

November 15, 2016
Road vehicles - Fuse-links - Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures
This document specifies fuse-links with female contacts (type A) and bolt-in contacts (type B) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures,...
ISO 8820-4
December 15, 2010
Road vehicles — Fuse-links — Part 4: Fuse-links with female contacts (type A) and bolt-in contacts (type B) and their test fixtures
This part of ISO 8820 specifies fuse-links with female contacts (type A) and bolt-in contacts (type B) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test...
March 15, 2002
Road Vehicles - Fuse Links - Part 4: Fuse-Links with Female Contacts (Type A) and Bolt-in Contacts (Type B) and Their Test Fixtures
A description is not available for this item.

References

Advertisement