FORD WSS-M99D69-A1

TUBING, POLYOLEFIN, SINGLE WALL, HEAT SHRINKABLE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 23 November 2016
Status: active
Page Count: 3
scope:

The material defined by these specifications is a crosslinked polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C. The tubing shall be fabricated from an irradiated, thermally stabilized, modified polyolefin composition.

Document History

FORD WSS-M99D69-A1
November 23, 2016
TUBING, POLYOLEFIN, SINGLE WALL, HEAT SHRINKABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a crosslinked polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 135 °C. The tubing shall be...

References

Advertisement