UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS B 8210

Safety devices for protection against excessive pressure - Safety valves

active, Most Current
Buy Now
Organization: JSA
Publication Date: 25 November 2017
Status: active
Page Count: 93
ICS Code (Boilers and heat exchangers): 27.060.30
ICS Code (Protection against excessive pressure): 13.240
scope:

Tis Standardcifies requments for full borafety valves with a set pressure of 0.1 mpA (guage pressure)1) and above and with a throat diameter of 7 mm and above, and curtain area restricted safety valves with a valves seat opening diameter of 15 mm and above. This Standard is not applicable to pilot operated safety valvesm or those safety valves used for pressure vessels for refrigeration. This is a product standard, and is not applicable to applications of safety valves.

Note 1) Pressure requirements in this Standard are given in either absolute pressure or gauge pressure, whichever is appropriate for the particular requirement. Absoute pressure are given in Pa, with the indication :(absolute)" attached are given in Pa with the indication "(gauge)" attached after it.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4126-1: 2013 Safety devices for protection against excessive pressurePart 1: Safety valves and Amendment 1: 2016

ISO 4126-7: 2013 Safety devices for protection against excessive pressurePart 7: Common data and Amendment 1: 2016 (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS B 8210
November 25, 2017
Safety devices for protection against excessive pressure - Safety valves
Tis Standardcifies requments for full borafety valves with a set pressure of 0.1 mpA (guage pressure)1) and above and with a throat diameter of 7 mm and above, and curtain area restricted safety...
September 25, 2009
Safety devices for protection against excessive pressure - Direct spring loaded safety valves for steam and gas service
This Standard specifies the direct spring loaded safety valves for steam and direct spring loaded safety valves for gas, of cylindrical coil spring (hereafter referred to as "safety valves", where no...
October 1, 2005
Steam boilers and pressure vessels - Spring loaded safety valves
A description is not available for this item.
June 1, 2004
Steam boilers and pressure vessels - Spring loaded safety valves
A description is not available for this item.
March 1, 2001
Steam boilers and pressure vessels - Spring loaded safety valves
A description is not available for this item.
February 1, 1994
Steam boilers and pressure vessels - Spring loaded safety valves
A description is not available for this item.

References

Advertisement