UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

JSA - JIS G 3521

Hard Drawn Steel Wires

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2018
Status: active
Page Count: 19
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Spring steels): 77.140.25
scope:

This standard specifies hard drwn steel wires that are applied mainly to springs for static duty applications (hereafter referred to as wires).

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 8458-1 :2002 Steel wire for mechanical springs-Part 1: General requirements

ISO 8458-2: 2002 Steel wire for mechanical springs-Part 2: Patented cold-drawn non-alloy steel wire (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 3521
February 20, 2018
Hard Drawn Steel Wires
This standard specifies hard drwn steel wires that are applied mainly to springs for static duty applications (hereafter referred to as wires). NOTE: The International Standards corresponding to...
September 1, 1991
Hard Drawn Steel Wires
A description is not available for this item.

References

Advertisement