UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 62453-303-2

Field device tool (FDT) interface specification - Part 303- 2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP3/6

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2009
Status: active
Page Count: 40
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

Communication Profile 3/4, Communication Profile 3/5 and Communication Profile 3/6 (commonly known as PROFINET® 1)1) IO) define communication profiles based on IEC 61158-5-10 and IEC 61158-6- 10. The basic profiles CP 3/4, CP 3/5, and CP 3/6 are defined in IEC 61784-2.

This part of IEC 62453 provides information for integrating the PROFINET® technology into the FDT interface (IEC 62453-2).

This part of the IEC 62453 specifies communication and other services.

This specification neither contains the FDT specification nor modifies it.

Document History

EN 62453-303-2
October 1, 2009
Field device tool (FDT) interface specification - Part 303- 2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP3/6
Communication Profile 3/4, Communication Profile 3/5 and Communication Profile 3/6 (commonly known as PROFINET® 1)1) IO) define communication profiles based on IEC 61158-5-10 and IEC 61158-6- 10. The...
October 1, 2009
Field device tool (FDT) interface specification - Part 303-2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
A description is not available for this item.

References

Advertisement