CENELEC - EN 62453-303-2
Field device tool (FDT) interface specification - Part 303-2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
Document History
October 1, 2009
Field device tool (FDT) interface specification - Part 303- 2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP3/6
Communication Profile 3/4, Communication Profile 3/5 and Communication Profile 3/6 (commonly known as PROFINET® 1)1) IO) define communication profiles based on IEC 61158-5-10 and IEC 61158-6- 10. The...
EN 62453-303-2
October 1, 2009
Field device tool (FDT) interface specification - Part 303-2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP 3/6
A description is not available for this item.