CENELEC - EN 62453-303-2
Field device tool (FDT) interface specification - Part 303- 2: Communication profile integration - IEC 61784 CP 3/4, CP 3/5 and CP3/6
| Organization: | CENELEC |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Communication Profile 3/4, Communication Profile 3/5 and Communication Profile 3/6 (commonly known as PROFINET® 1)1) IO) define communication profiles based on IEC 61158-5-10 and IEC 61158-6- 10. The basic profiles CP 3/4, CP 3/5, and CP 3/6 are defined in IEC 61784-2.
This part of IEC 62453 provides information for integrating the PROFINET® technology into the FDT interface (IEC 62453-2).
This part of the IEC 62453 specifies communication and other services.
This specification neither contains the FDT specification nor modifies it.
Document History