ASTM International - ASTM D787-12
Standard Specification for Ethyl Cellulose Molding and Extrusion Compounds
| Organization: | ASTM International |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
1.1 This specification covers requirements for plasticized ethyl cellulose thermoplastic compounds suitable for injection molding and extrusion. It does not include special materials compounded for special applications.
1.2 The values stated in SI units are to be regarded as standard. The English values given are for information only.
1.3 The following precautionary statement pertains only to the Test Methods portion, Section 10 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-There is no known ISO equivalent to this specification.
abstract:
This specification covers the standard requirements for plasticized ethyl cellulose thermoplastic compounds suitable for injection molding and extrusion. It does not however include special... View More
Document History