SNZ AS/NZS 4994.4
Temporary edge protection Part 4: Perimeter protection screens
| Organization: | SNZ |
| Publication Date: | 22 May 2018 |
| Status: | active |
| Page Count: | 32 |
scope:
This Standard sets out the requirements for the design, manufacture, installation, re-positioning and dismantling of perimeter protection screens of height 1 m and above that are to be attached to formwork or to the permanent structure to provide edge protection for personnel and to minimize falling objects during construction.
NOTES:
1 For a checklist for design of perimeter protection screens, see Appendix A.
2 For a post-operational checklist for perimeter protection screens, see Appendix B.
3 For an illustration of typical components of screen installation, see Appendix C.
Document History