UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ TS ISO/IEC 14543.3.6

Information technology-Home electronic system (HES) architecture Part 3.6: Media and media dependent layers - Twisted pair for network based control of HES Class 1

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 17 May 2018
Status: active
Page Count: 79
scope:

This part of ISO/IEC 14543 defines the mandatory and optional requirements for the medium specific physical and data link layer for twisted pair for network based control of HES Class 1 in its two variations called TP0 and TP1.

NOTE Data link layer interface and general definitions, which are media independent, are specified in ISO/IEC 14543-3-2.

Document History

SNZ TS ISO/IEC 14543.3.6
May 17, 2018
Information technology-Home electronic system (HES) architecture Part 3.6: Media and media dependent layers - Twisted pair for network based control of HES Class 1
This part of ISO/IEC 14543 defines the mandatory and optional requirements for the medium specific physical and data link layer for twisted pair for network based control of HES Class 1 in its two...

References

Advertisement