ASTM International - ASTM D173/D173M-03(2011)e1

Standard Specification for Bitumen-Saturated Cotton Fabrics Used in Roofing and Waterproofing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2011
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

^SCOPE:

1.1 This specification covers woven cotton fabrics saturated with either asphalt or coal-tar pitch intended to be used with asphalts conforming to Specifications D312 or D449, coal-tar pitches conforming to Specification D450, or appropriate solvent bearing bituminous materials in the construction of roofing and waterproofing systems.

1.1.1 Asphalt-saturated cotton fabric shall be used with asphalt base plying cement; typical ones are mopping asphalts conforming to Specifications D312 or D449 or appropriate solvent bearing asphaltic compounds.

1.1.2 Coal-tar-saturated cotton fabric shall be used with coal-tar based plying cements; a typical one is coal-tar pitch conforming to Specification D450 or appropriate solvent bearing coal-tar compounds.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

^REFERENCE:

ASTM Standards:

D146 Test Methods for Sampling and Testing Bitumen-Saturated Felts and Woven Fabrics for Roofing and Waterproofing

D312 Specification for Asphalt Used in Roofing

D449 Specification for Asphalt Used in Dampproofing and Waterproofing

D450 Specification for Coal-Tar Pitch Used in Roofing, Dampproofing, and Waterproofing

D1079 Terminology Relating to Roofing and Waterproofing

D3775 Test Method for Warp (End) and Filling (Pick) Count of Woven Fabrics

abstract:

This specification covers woven cotton fabrics saturated with either asphalt or coal-tar intended for use with asphalt based plying cement (such as mopping asphalts or appropriate solvent bearing... View More

Document History

Standard Specification for Bitumen-Saturated Cotton Fabrics Used in Roofing and Waterproofing
1.1 This specification covers woven cotton fabrics saturated with either asphalt or coal-tar pitch intended to be used with asphalts conforming to Specification D312/D312M or D449/D449M, coal-tar...
Standard Specification for Bitumen-Saturated Cotton Fabrics Used in Roofing and Waterproofing
1.1 This specification covers woven cotton fabrics saturated with either asphalt or coal-tar pitch intended to be used with asphalts conforming to Specifications D312/D312M or D449/D449M, coal-tar...
ASTM D173/D173M-03(2011)e1
November 1, 2011
Standard Specification for Bitumen-Saturated Cotton Fabrics Used in Roofing and Waterproofing
^SCOPE: 1.1 This specification covers woven cotton fabrics saturated with either asphalt or coal-tar pitch intended to be used with asphalts conforming to Specifications D312 or D449, coal-tar...
Advertisement