AIA/NAS - NAS1687
RIVET, BLIND, NICKEL-COPPER AND NICKEL ALLOY, MECHANICALLY LOCKED SPINDLE, BULBED
active, Most Current
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 31 July 2018 |
| Status: | active |
| Page Count: | 21 |
Document History
NAS1687
July 31, 2018
RIVET, BLIND, NICKEL-COPPER AND NICKEL ALLOY, MECHANICALLY LOCKED SPINDLE, BULBED
A description is not available for this item.
July 31, 2012
RIVET, BLIND, NICKEL-COPPER AND NICKEL ALLOY, MECHANICALLY LOCKED SPINDLE, BULBED
The specification establishes the requirements for procurement of self-plugging blind rivets, with a visual mechanically locked solid spindle, which can be installed in assemblies or construction....
February 28, 2000
Rivet, Blind, Monel and Inconel Sleeve, Mechanically Locked Spindle, Bulbed
THE SPECIFICATION ESTABLISHES THE REQUIREMENTS FOR PROCUREMENT OF SELF-PLUGGING BLIND RIVETS, WITH A VISUAL MECHANICALLY LOCKED SOLID SPINDLE, WHICH CAN BE INSTALLED IN ASSEMBLIES OR CONSTRUCTION....
December 10, 1987
Rivet, Blind, Monel and Inconel Sleeve, Mechanically Locked Spindle, Bulbed
A description is not available for this item.